WIRE CUTTER, FLUSH, 0.75MM, 112.5MM; Cutter Type:Medium Tapered / Relieved Head; Overall Length:112.5mm; Cut Type:Lazer Flush; Cutting Capacity Max:0.75mm; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83AC7425 |
| Product Name | Wire Cutter, Flush, 0.75Mm, 112.5Mm; Cutter Type Excelta |