WIRE CUTTER, TAPER RELIEVED, 4.5", 0.03"; Cutter Type:Tapered and Relieved; Overall Length:4.5"; Cut Type:Lazer Flush; Cutting Capacity Max:0.03"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18T1230 |
| Product Name | Wire Cutter, Taper Relieved, 4.5, 0.03; Cutter Type Excelta |