WIRE CUTTER, TAPER RELIEVE, 4.5", 0.032"; Cutter Type:Tapered and Relieved; Overall Length:4.5"; Cut Type:Optimum Flush; Cutting Capacity Max:0.032"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 54AH1826 |
| Product Name | Wire Cutter, Taper Relieve, 4.5, 0.032; Cutter Type Excelta |