WIRE CUTTER, TAPER HEAD, 4.5", 0.036"; Cutter Type:Tapered Head; Overall Length:4.5"; Cut Type:Optimum Flush; Cutting Capacity Max:0.036"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18T1222 |
| Product Name | Wire Cutter, Taper Head, 4.5, 0.036; Cutter Type Excelta |