WIRE CUTTER, OPTIMUM FLUSH, 1MM, 112.5MM; Cutter Type:Medium Oval Head; Overall Length:112.5mm; Cut Type:Optimum Flush; Cutting Capacity Max:1mm; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83AC7418 |
| Product Name | Wire Cutter, Optimum Flush, 1Mm, 112.5Mm; Cutter Type Excelta |