WIRE CUTTER, OVAL HEAD, 4.5", 0.04"; Cutter Type:Medium Oval Head; Overall Length:4.5"; Cut Type:Optimum Flush; Cutting Capacity Max:0.04"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 46AC5683 |
| Product Name | Wire Cutter, Oval Head, 4.5, 0.04; Cutter Type Excelta |