WIRE CUTTER, TAPER RELIEVED, 4", 0.025"; Cutter Type:Tapered and Relieved; Overall Length:4"; Cut Type:Lazer Flush; Cutting Capacity Max:0.025"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83AC7416 |
| Product Name | Wire Cutter, Taper Relieved, 4, 0.025; Cutter Type Excelta |