WIRE CUTTER, OVAL HEAD, 4", 0.032"; Cutter Type:Small Oval Head; Overall Length:4"; Cut Type:Lazer Flush; Cutting Capacity Max:0.032"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83AC7415 |
| Product Name | Wire Cutter, Oval Head, 4, 0.032; Cutter Type Excelta |