The Wire Cutter, Oval Head, 4", 0.04; Cutter Type: Small Oval Head is designed for high precision cutting in applications where accessibility is critical. It has a cutting capacity of 0.008" to 0.040" for soft wire and features induction hardened cutting blades with a hardness rating of RHC 63-65. The cutter is constructed from carbon tool steel, ensuring durability and longevity. Its ergonomic design includes molded antimicrobial Anti-Static grips, providing comfort during use. The overall length of the cutter is 4 inches, and it weighs 3 ounces. This product is manufactured in the USA and is part of the Lazer Line series.
WIRE CUTTER, OVAL HEAD, 4", 0.04"; Cutter Type:Small Oval Head; Overall Length:4"; Cut Type:Optimum Flush; Cutting Capacity Max:0.04"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83AC7414 |
| Product Name | Wire Cutter, Oval Head, 4, 0.04; Cutter Type Excelta |