WIRE CUTTER, FLUSH, 1MM, 106.25MM; Cutter Type:Small Oval Head; Overall Length:106.25mm; Cut Type:Optimum Flush; Cutting Capacity Max:1mm; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 46AC0029 |
| Product Name | Wire Cutter, Flush, 1Mm, 106.25Mm; Cutter Type Excelta |