TWEEZERS - 3 STAR CURVED VERY FI
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel curved tapered very fine point tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated tips
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-7B-SA-ND | EXCELTA 7B-SA |
| Product Name | Tweezers | Excelta Three Star Utility Tweezers 7B-SA - Stainless Steel Curved Tapered Very Fine Point Tip - 0.01 in Tip Width - 4 1/2 in Length - 0.01 in Thick |
| Tool Type | Tweezers | Tweezers |
1.25mm Pitch High-Reliability Connector - Gecko