WIRE CUTTER, FLUSH, 0.25MM, 106.25MM; Cutter Type:Long Nose Fine Tip; Overall Length:106.25mm; Cut Type:Lazer Flush; Cutting Capacity Max:0.25mm; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 46AC0025 |
| Product Name | Wire Cutter, Flush, 0.25Mm, 106.25Mm; Cutter Type Excelta |