WIRE CUTTER, TRNSVRSE END, 4.75", 0.02"; Cutter Type:Transverse End; Overall Length:4.75"; Cut Type:Lazer Flush; Cutting Capacity Max:0.02"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 19X2641 |
| Product Name | Wire Cutter, Trnsvrse End, 4.75, 0.02; Cutter Type Excelta |