The Wire Cutter, Relieved Head, 5.25", 0.01; Cutter Type Excelta is designed for precision cutting tasks, particularly suitable for SMD boards. It features a relieved head and a cutting capacity of 0.001,Äù to 0.010,Äù soft wire. The cutter is constructed from carbon tool steel with induction-hardened blades, achieving a hardness rating of RHC 63-65. Its overall length is 5.25 inches, and it weighs 3 ounces. The ergonomic design includes an antimicrobial anti-static grip with a surface resistivity of 10¬p,Å8 ohms/sq, enhancing user comfort and safety. The cutter's CNC-machined joint surfaces contribute to its durability and long lifespan.
WIRE CUTTER, RELIEVED HEAD, 5.25", 0.01"; Cutter Type:Pointed and Relieved; Overall Length:5.25"; Cut Type:Lazer Flush; Cutting Capacity Max:0.01"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9410 |
| Product Name | Wire Cutter, Relieved Head, 5.25, 0.01; Cutter Type Excelta |