ROUND CUTTER, SEMI FLUSH, 0.05IN, 5.25IN; Cutter Type:Round Head; Overall Length:5.25"; Cut Type:Semi Flush; Cutting Capacity Max:0.05"; Cutting Edge Hardness:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9404 |
| Product Name | Round Cutter, Semi Flush, 0.05In, 5.25In; Cutter Type Excelta |