WIRE CUTTER, TAPER RELIEVE, 4.75", 0.04"; Cutter Type:Tapered and Relieved; Overall Length:4.75"; Cut Type:Optimum Flush; Cutting Capacity Max:0.04"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9401 |
| Product Name | Wire Cutter, Taper Relieve, 4.75, 0.04; Cutter Type Excelta |