WIRE CUTTER, TAPER RELIEV, 4.75", 0.042"; Cutter Type:Tapered and Relieved; Overall Length:4.75"; Cut Type:Semi Flush; Cutting Capacity Max:0.042"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9400 |
| Product Name | Wire Cutter, Taper Reliev, 4.75, 0.042; Cutter Type Excelta |