"Side (Diagonal) Cutter Tapered Semi Flush 4.75"" (120.7mm)"
The Excelta Five Star tapered diagonal semi-flush carbon steel semi-flush cutting plier is another quality product from Excelta. Has a cutting capacity for soft wire: 0.036 in and cutting length of 0.425 in. The overall length measures 5 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-7243E-ND | EXCELTA 7243E |
| Product Name | Wire Cutters | Excelta Five Star Tapered Diagonal Semi-Flush Carbon Steel Semi-Flush Cutting Plier 7243E - 5 in Length - Foam Cushion Grip |
| Tool Type | Cutters / Scissors; Side (Diagonal) |
1.25mm Pitch High-Reliability Connector - Gecko Latch