WIRE CUTTER, OVAL HEAD, 4.75", 0.05"; Cutter Type:Medium Oval Head; Overall Length:4.75"; Cut Type:Semi Flush; Cutting Capacity Max:0.05"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9394 |
| Product Name | Wire Cutter, Oval Head, 4.75, 0.05; Cutter Type Excelta |