WIRE CUTTER, ANGLED HEAD, 5", 0.025"; Cutter Type:Angled Head; Overall Length:5"; Cut Type:Optimum Flush; Cutting Capacity Max:0.025"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 73J4665 |
| Product Name | Wire Cutter, Angled Head, 5, 0.025; Cutter Type Excelta |