WIRE CUTTER, TRANSVERSE END, 6", 0.02"; Cutter Type:Transverse End; Overall Length:6"; Cut Type:Lazer Flush; Cutting Capacity Max:0.02"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 19X2640 |
| Product Name | Wire Cutter, Transverse End, 6, 0.02; Cutter Type Excelta |