WIRE CUTTER, RELIEVED HEAD, 6.25", 0.02"; Cutter Type:Pointed and Relieved; Overall Length:6.25"; Cut Type:Lazer Flush; Cutting Capacity Max:0.02"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9372 |
| Product Name | Wire Cutter, Relieved Head, 6.25, 0.02; Cutter Type Excelta |