WIRE CUTTER, TAPER RELIEV, 5.75", 0.036"; Cutter Type:Tapered and Relieved; Overall Length:5.75"; Cut Type:Lazer Flush; Cutting Capacity Max:0.036"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9368 |
| Product Name | Wire Cutter, Taper Reliev, 5.75, 0.036; Cutter Type Excelta |