TAPERED CUTTER, FLUSH, 0.036IN, 5.75IN; Cutter Type:Tapered; Overall Length:5.75"; Cut Type:Flush; Cutting Capacity Max:0.036"; Cutting Edge Hardness:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9364 |
| Product Name | Tapered Cutter, Flush, 0.036In, 5.75In; Cutter Type Excelta |