WIRE CUTTER, TAPER HEAD, 5.75", 0.045"; Cutter Type:Tapered Head; Overall Length:5.75"; Cut Type:Semi Flush; Cutting Capacity Max:0.045"; Cutting Edge Hardness:65°; Product Range:Lazer Line Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9363 |
| Product Name | Wire Cutter, Taper Head, 5.75, 0.045; Cutter Type Excelta |