ROUND CUTTER, SEMI FLUSH, 0.042IN 5.75IN; Cutter Type:Round Head; Overall Length:5.75"; Cut Type:Semi Flush; Cutting Capacity Max:0.042"; Cutting Edge Hardness:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9360 |
| Product Name | Round Cutter, Semi Flush, 0.042In 5.75In; Cutter Type Excelta |