TWEEZERS - 4 STAR CURVED VERY FI
The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a titanium curved tapered very fine point tip with a titanium body. Tip has a width of 0.006 in and thickness of 0.004 in. Among all the other aspects of this product it offers the following resistant properties: heat-resistant. The overall length measures 4 1/2 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-7-TA-ND | EXCELTA 7-TA |
| Product Name | Tweezers | Excelta Four Star Utility Tweezers 7-TA - Titanium Curved Tapered Very Fine Point Tip - 0.006 in Tip Width - 4 1/2 in Length - 0.004 in Thick |
| Tool Type | Tweezers | Tweezers |
8.50mm Pitch High-Reliability Connector - Kona