Excelta Corporation Tweezers 7-SA

Description
"Tweezers Anti-Magnetic Pointed Very Fine 4.50"" (114.3mm)"
Request a Quote Datasheet
Description
"Tweezers Anti-Magnetic Pointed Very Fine 4.50"" (114.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-7-SA-ND - DigiKey
Thief River Falls, MN, United States
"Tweezers Anti-Magnetic Pointed Very Fine 4.50"" (114.3mm)"

"Tweezers Anti-Magnetic Pointed Very Fine 4.50"" (114.3mm)"

Buy Now Datasheet
Excelta Three Star Utility Tweezers 7-SA - Stainless Steel Curved Tapered Very Fine Point Tip - 0.01 in Tip Width - 4 1/2 in Length - 0.01 in Thick - EXCELTA 7-SA - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers 7-SA - Stainless Steel Curved Tapered Very Fine Point Tip - 0.01 in Tip Width - 4 1/2 in Length - 0.01 in Thick
EXCELTA 7-SA
Excelta Three Star Utility Tweezers 7-SA - Stainless Steel Curved Tapered Very Fine Point Tip - 0.01 in Tip Width - 4 1/2 in Length - 0.01 in Thick EXCELTA 7-SA
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel curved tapered very fine point tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in.

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel curved tapered very fine point tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-7-SA-ND EXCELTA 7-SA
Product Name Tweezers Excelta Three Star Utility Tweezers 7-SA - Stainless Steel Curved Tapered Very Fine Point Tip - 0.01 in Tip Width - 4 1/2 in Length - 0.01 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Positioner / Insert for Hand Crimp Tool - ZA1-921 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

8.50mm Pitch High-Reliability Connector - Kona

View Details
Crimpers, Applicators, Presses - 1920-2218-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
1309G2 Hand Crimp Tool - 1309G2 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
4 suppliers