TWEEZER, PRECISION, ESD SAFE, 117.5MM; Tweezer Type:Precision, ESD Safe; Tweezer Tip Type:55° Curve, Pointed; Overall Length:117.5mm; Tip Style:Style 7; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83AC7409 |
| Product Name | Tweezer, Precision, Esd Safe, 117.5Mm; Tweezer Type Excelta |