PRECISION TWEEZER, 4.5IN; Tweezer Type:ESD, Precision; Tweezer Tip Type / Style:Curve, Pointed; Overall Length:4.5"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; Tweezer Tip Size:n/a RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9331 |
| Product Name | Precision Tweezer, 4.5In; Tweezer Type Excelta |