TWEEZER, PRECISION, 112.5MM; Tweezer Type:Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:112.5mm; Tip Style:Style 7; Tweezer Body Material:Acetal Body; Tweezer Tip Material:Acetal Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9320 |
| Product Name | Tweezer, Precision, 112.5Mm; Tweezer Type Excelta |