TWEEZERS - CURVED VERY FINE POIN
The Excelta Five Star utility tweezers is another quality product from Excelta. Offers a curved tapered very fine point tip with a cobalt alloy body. Tip has a width of 0.003 in and thickness of 0.002 in. The overall length measures 4 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated tips and handle.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-7-CO-ND | EXCELTA 7-CO |
| Product Name | Tweezers | Excelta Five Star Utility Tweezers 7-CO - Curved Tapered Very Fine Point Tip - 0.003 in Tip Width - 4 1/2 in Length - 0.002 in Thick |
| Tool Type | Tweezers | Tweezers |
1.25mm Pitch High-Reliability Connector - Gecko Latch