TWEEZERS - CURVED VERY FINE POIN
The Excelta Five Star ergonomic utility tweezers is another quality product from Excelta. Offers a curved tapered very fine point tip with a cobalt alloy body. Tip has a width of 0.003 in and thickness of 0.002 in. The overall length measures 5 in. Additional, and potentially important, information was collected about this product: Features Ergo-Tweeze soft cushioning.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-7-CO-ET-ND | EXCELTA 7-CO-ET |
| Product Name | Tweezers | Excelta Five Star Ergonomic Utility Tweezers 7-CO-ET - Curved Tapered Very Fine Point Tip - 0.003 in Tip Width - 5 in Length - 0.002 in Thick |
| Tool Type | Tweezers | Tweezers |
4.00mm Pitch High-Reliability Connector - Datamate Power