TWEEZERS - 45 OBLIQUE SLIM FINE
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel oblique fine tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 1/2 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-65A-SA-ND | EXCELTA 65A-SA |
| Product Name | Tweezers | Excelta Three Star Utility Tweezers 65A-SA - Stainless Steel Oblique Fine Tip - 0.01 in Tip Width - 5 1/2 in Length - 0.01 in Thick |
| Tool Type | Tweezers | Tweezers |
2.00mm Pitch High-Reliability Connector - Datamate