TWEEZER, STRAIGHT/FLAT, ACETAL, 112.5MM; Tweezer Type:Plastic; Tweezer Tip Type:Straight, Flat; Overall Length:112.5mm; Tip Style:-; Tweezer Body Material:Acetal Body; Tweezer Tip Material:Acetal Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9224 |
| Product Name | Tweezer, Straight/flat, Acetal, 112.5Mm; Tweezer Type Excelta |