TWEEZER, PRECISION, 125MM; Tweezer Type:Precision; Tweezer Tip Type:70° Bent, Flat; Overall Length:125mm; Tip Style:Style 6; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 14AJ6837 |
| Product Name | Tweezer, Precision, 125Mm; Tweezer Type Excelta |