The Precision Tweezer, 112.5mm, features a 45° bent, pointed tip designed for precision tasks, particularly in microscopy. Constructed from anti-magnetic Neverust® stainless steel, it offers durability and resistance to magnetic interference. The overall length of the tweezer is 4.5 inches, with a tip size of 0.004,Äù x 0.002,Äù (0.1mm x 0.05mm), making it suitable for handling small components. The angulated design enhances visibility and access in tight spaces. This tweezer is classified under UNSPSC Code 27112105 and is manufactured in Switzerland.
TWEEZER, PRECISION, 112.5MM; Tweezer Type:Precision; Tweezer Tip Type:45° Bent, Pointed; Overall Length:112.5mm; Tip Style:Style 5C; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9027 |
| Product Name | Tweezer, Precision, 112.5Mm; Tweezer Type Excelta |