TWEEZER, PRECISION, ESD SAFE, 118.75MM; Tweezer Type:Precision, ESD Safe; Tweezer Tip Type:45° Bent, Pointed; Overall Length:118.75mm; Tip Style:Style 5B; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9025 |
| Product Name | Tweezer, Precision, Esd Safe, 118.75Mm; Tweezer Type Excelta |