The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a stainless steel offset tapered ultra fine tip with a stainless steel body. Tip has a width of 0.004 in and thickness of 0.003 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | EXCELTA 5A-SA-MP |
| Product Name | Excelta Four Star Utility Tweezers 5A-SA-MP - Stainless Steel Offset Tapered Ultra Fine Tip - 0.004 in Tip Width - 4 1/2 in Length - 0.003 in Thick |
| Tool Type | Tweezers |
8.50mm Pitch High-Reliability Connector - Kona