TWEEZER, PRECISION, ESD SAFE, 125MM; Tweezer Type:Precision, ESD Safe; Tweezer Tip Type:10° Bent, Pointed; Overall Length:125mm; Tip Style:Style 5A; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel TipRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9014 |
| Product Name | Tweezer, Precision, Esd Safe, 125Mm; Tweezer Type Excelta |