Excelta Corporation Pliers 554A-SE

Description
"PLIERS - STRESS RELIEF -.208"" X"
Request a Quote Datasheet
Description
"PLIERS - STRESS RELIEF -.208"" X"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2827-554A-SE-ND - DigiKey
Thief River Falls, MN, United States
"PLIERS - STRESS RELIEF -.208"" X"

"PLIERS - STRESS RELIEF -.208"" X"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2827-554A-SE-ND
Product Name Pliers
Type Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1369888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.71 inch (145 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Plier - D209-5C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Round-Nose
Length 5.06 inch (129 mm)
Jaw Length 0.6875 inch (17.46 mm)
View Details
2 suppliers
6529 - Snipe nose pliers with cutter (radio- or telephone pliers) - 65298160 - Stahlwille North America
Specs
Type Miniture / Precision
Length 6.3 inch (160 mm)
Weight 5.57 oz (1.55 N)
View Details