TWEEZER, PRECISION, 106.25MM; Tweezer Type:Precision; Tweezer Tip Type:45° Bent, Pointed; Overall Length:106.25mm; Tip Style:Style 55; Tweezer Body Material:Carbon Steel Body; Tweezer Tip Material:Carbon Steel Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74T6849 |
| Product Name | Tweezer, Precision, 106.25Mm; Tweezer Type Excelta |