PRECISION TWEEZER, 4.5IN; Tweezer Type:Precision; Tweezer Tip Type / Style:Bent, Pointed; Overall Length:4.5"; Tweezer Body Material:Steel; Tweezer Tip Material:Steel; Product Range:-; Body Material:Carbon Steel; Size:4.5in RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9119 |
| Product Name | Precision Tweezer, 4.5In; Tweezer Type Excelta |