TWEEZER, BENT/POINTED, SS, 112.5MM; Tweezer Type:Anti-Magnetic; Tweezer Tip Type:Bent, Pointed; Overall Length:112.5mm; Tip Style:Style 51; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9104 |
| Product Name | Tweezer, Bent/pointed, Ss, 112.5Mm; Tweezer Type Excelta |