TWEEZER, PRECISION, 125MM; Tweezer Type:Precision; Tweezer Tip Type:45° Bent, Pointed; Overall Length:125mm; Tip Style:Style 51; Tweezer Body Material:Cobalt Alloy Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H9101 |
| Product Name | Tweezer, Precision, 125Mm; Tweezer Type Excelta |