Excelta Corporation Excelta Three Star Utility Tweezers 50-SA - Stainless Steel Angled Very Fine Tip - 0.01 in Tip Width - 4 1/2 in Length - 0.01 in Thick 50-SA

Description
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel angled very fine tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in. Additional, and potentially important, information was collected about this product: Tip Angle: 30
Description
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel angled very fine tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in. Additional, and potentially important, information was collected about this product: Tip Angle: 30

Suppliers

Company
Product
Description
Supplier Links
Excelta Three Star Utility Tweezers 50-SA - Stainless Steel Angled Very Fine Tip - 0.01 in Tip Width - 4 1/2 in Length - 0.01 in Thick - EXCELTA 50-SA - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers 50-SA - Stainless Steel Angled Very Fine Tip - 0.01 in Tip Width - 4 1/2 in Length - 0.01 in Thick
EXCELTA 50-SA
Excelta Three Star Utility Tweezers 50-SA - Stainless Steel Angled Very Fine Tip - 0.01 in Tip Width - 4 1/2 in Length - 0.01 in Thick EXCELTA 50-SA
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel angled very fine tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in. Additional, and potentially important, information was collected about this product: Tip Angle: 30

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel angled very fine tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in. Additional, and potentially important, information was collected about this product: Tip Angle: 30

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EXCELTA 50-SA
Product Name Excelta Three Star Utility Tweezers 50-SA - Stainless Steel Angled Very Fine Tip - 0.01 in Tip Width - 4 1/2 in Length - 0.01 in Thick
Tool Type Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
Crimpers, Applicators, Presses - 2946-206-1216-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tools - 1953566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details