TWEEZER, PRECISION, 111.25MM; Tweezer Type:Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:111.25mm; Tip Style:Style 5; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83AC7393 |
| Product Name | Tweezer, Precision, 111.25Mm; Tweezer Type Excelta |