The Precision Tweezer, 4.25In, from Excelta is designed for fine precision tasks. It features a straight, pointed tip and is made from stainless steel, ensuring durability and resistance to corrosion. The tweezers are ESD safe, making them suitable for use in sensitive electronic environments. The ergonomic design includes foam cushion grips that help reduce hand fatigue during extended use. This product is also RoHS compliant, aligning with environmental standards. Overall, it is a reliable tool for engineers requiring precision handling in their projects.
PRECISION TWEEZER, 4.25IN; Tweezer Type:ESD, Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:4.25"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
PRECISION TWEEZER, 4.25IN, TWEEZER TYPE ESD, PRECISION, TWEEZER TIP TYPE / STYLE STRAIGHT, POINTED, OVERALL LENGTH 4.25, TWEEZER BODY MATERIAL STAINLESS STEEL, TWEEZER TIP MATERIAL STAINLESS STEEL, PRODUCT RANGE:, , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 95H9001 | 19210603 |
| Product Name | Precision Tweezer, 4.25In; Tweezer Type Excelta | Forcep/Tweezer |