The Precision ESD Safe Tweezer, with a length of 118.75 mm, features a straight tapered ultra-fine point design, making it suitable for high power microscopy applications. It is constructed from stainless steel (AISI 440) and has a surface resistivity of 10¬p,Å8 ohms/sq, ensuring effective electrostatic discharge protection. The ergonomic design includes soft cushioned anti-static grips for user comfort and heat protection. The tip size measures 0.004,Äù x 0.002,Äù (0.1 mm x 0.05 mm), providing excellent visibility and precision for delicate tasks. This tweezer is classified under UNSPSC Code 27112105 and is manufactured in Switzerland.
TWEEZER, PRECISION, ESD SAFE, 118.75MM; Tweezer Type:Precision, ESD Safe; Tweezer Tip Type:Straight, Pointed; Overall Length:118.75mm; Tip Style:Style 5; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 64M4000 |
| Product Name | Tweezer, Precision, Esd Safe, 118.75Mm; Tweezer Type Excelta |