The Precision Tweezer, 4.5In; Tweezer Type Excelta is constructed from a patented cobalt alloy, providing superior hardness and elasticity. The tips exhibit a Rockwell C hardness of 63/64, ensuring durability and resistance to fatigue. This tweezer is designed for precision tasks, making it suitable for medical design and laboratory applications. It is non-corrosive and antimagnetic, with excellent resistance to various chemicals and high temperatures up to 500°C. The ergonomic design includes airflow finger grooves for enhanced handling, and the body thickness is 1mm, contributing to its overall robustness.
PRECISION TWEEZER, 4.5IN; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:4.375"; Tweezer Body Material:Cobalt Alloy; Tweezer Tip Material:Cobalt Alloy; Product Range:-; Applications:Electro
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8990 |
| Product Name | Precision Tweezer, 4.5In; Tweezer Type Excelta |